Danaher Motion Pillow Block/Bearing Housing SSUPBO20

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1.25 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1.25 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8739815 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8739815
Pillow Block/Bearing Housing 8739815
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1.25 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1.25 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8739815
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN6 - TTWN-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 200 lbs (90.7 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Pillow Block/Bearing Housing - 43788458 - Radwell International
Specs
Bearing Type Tapered Roller
View Details