Asahi Kasei EMD Corporation Pillow Block/Bearing Housing UCP204

Description
BEARING PILLOW BLOCK,1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING PILLOW BLOCK,1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 37936317 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
37936317
Pillow Block/Bearing Housing 37936317
BEARING PILLOW BLOCK,1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

BEARING PILLOW BLOCK,1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 37936317
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN24 - TTWN-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 4000 lbs (1814 kg)
View Details
Specs
Housing Aluminum
Width 3.33 inch (84.58 mm)
Height 2.62 inch (66.55 mm)
View Details