Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-108M

Description
BEARING, PILLOW BLOCK, 2 BOLT, 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, PILLOW BLOCK, 2 BOLT, 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 26143609 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
26143609
Pillow Block/Bearing Housing 26143609
BEARING, PILLOW BLOCK, 2 BOLT, 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

BEARING, PILLOW BLOCK, 2 BOLT, 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 26143609
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-3/8 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Mounted Pillow Blocks - XL - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1.44 inch (12.7 to 36.51 mm)
Housing Cast Iron
View Details