SKF Group (The) Pillow Block/Bearing Housing SYE 2 N

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 2 INCH BORE, 2 MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 2 INCH BORE, 2 MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 142034809 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
142034809
Pillow Block/Bearing Housing 142034809
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 2 INCH BORE, 2 MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 2 INCH BORE, 2 MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 142034809
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
3/4 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Specs
Housing Aluminum
Width 2.04 inch (51.82 mm)
Height 1.68 inch (42.67 mm)
View Details