Danaher Motion Pillow Block/Bearing Housing TWN12

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8754847 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8754847
Pillow Block/Bearing Housing 8754847
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
THOMSON INDUSTRIES Machine Parts TWN12

THOMSON INDUSTRIES Machine Parts TWN12

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 8754847
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
1-3/8 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Specs
Housing Aluminum
Width 2.5 inch (63.5 mm)
Height 1.44 inch (36.58 mm)
View Details