Danaher Motion Pillow Block/Bearing Housing SPTWNM25

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, CLOSED, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 25 MM DIAMETER SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, CLOSED, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 25 MM DIAMETER SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8738161 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8738161
Pillow Block/Bearing Housing 8738161
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, CLOSED, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 25 MM DIAMETER SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, CLOSED, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 25 MM DIAMETER SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8738161
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB32OPN - TSPB-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - XL - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1.44 inch (12.7 to 36.51 mm)
Housing Cast Iron
View Details