Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-222

Description
VPS-222 1-3/8" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPS-222 1-3/8" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 39458642 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
39458642
Pillow Block/Bearing Housing 39458642
VPS-222 1-3/8" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPS-222 1-3/8" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 39458642
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
5 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 254 lbs (115 kg)
Housing Aluminum
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Specs
Housing Aluminum
Width 4.05 inch (103 mm)
Height 2.9 inch (73.66 mm)
View Details