Timken Company (The) Pillow Block/Bearing Housing VAK1

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.5000 IN INNER DIAMETER, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.5000 IN INNER DIAMETER, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19373463 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19373463
Pillow Block/Bearing Housing 19373463
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.5000 IN INNER DIAMETER, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.5000 IN INNER DIAMETER, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19373463
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
2-15/16 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details