Regal Rexnord Corporation Pillow Block/Bearing Housing SFC-35T

Description
FLANGE BEARING, 2-3/16INCH BORE, 4BOLT MOUNT, ROUND FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BEARING, 2-3/16INCH BORE, 4BOLT MOUNT, ROUND FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 48660939 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
48660939
Pillow Block/Bearing Housing 48660939
FLANGE BEARING, 2-3/16INCH BORE, 4BOLT MOUNT, ROUND FLANGE. FREE 2 YEAR RADWELL WARRANTY

FLANGE BEARING, 2-3/16INCH BORE, 4BOLT MOUNT, ROUND FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 48660939
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast Iron
Length 6.3 inch (160 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details