Altra Industrial Motion Pillow Block/Bearing Housing SRP 12

Description
PILLOW BLOCK BEARING, 3/4IN BORE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 3/4IN BORE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99809498 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99809498
Pillow Block/Bearing Housing 99809498
PILLOW BLOCK BEARING, 3/4IN BORE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 3/4IN BORE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99809498
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO8 - TSSUPBO-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 360 lbs (163 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Plummer Blocks & Pillow Blocks - 3112645 - RS Components, Ltd.
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Iglide l280, igumid g
Length 2.44 inch (62 mm)
View Details