FK Bearing Corp. Pillow Block/Bearing Housing UPC207-23

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1 7/16", SET SCREW LOCK, TWO BOLT, FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1 7/16", SET SCREW LOCK, TWO BOLT, FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123099864 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123099864
Pillow Block/Bearing Housing 123099864
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1 7/16", SET SCREW LOCK, TWO BOLT, FLANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1 7/16", SET SCREW LOCK, TWO BOLT, FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123099864
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
1 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Split Bearing
Shaft Diameter 4.72 inch (120 mm)
View Details