Danaher Motion Pillow Block/Bearing Housing SSUTWNO12-MOD

Description
LINEAR BEARING, SPB OPN TWN MOD SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, SPB OPN TWN MOD SYSTEMS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 41897337 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
41897337
Pillow Block/Bearing Housing 41897337
LINEAR BEARING, SPB OPN TWN MOD SYSTEMS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, SPB OPN TWN MOD SYSTEMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 41897337
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details