Danaher Motion Pillow Block/Bearing Housing SSEPBOAM30DD

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 30 MM, OPEN, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 30 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 30 MM, OPEN, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 30 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8739228 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8739228
Pillow Block/Bearing Housing 8739228
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 30 MM, OPEN, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 30 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 30 MM, OPEN, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 30 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8739228
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
3/4 in. ID, 3-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.31 inch (33.34 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details