Regal Rexnord Corporation Pillow Block/Bearing Housing VF2S-228

Description
PILLOW BLOCK BEARING, 2 BOLT FLANGE, 1-3/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2 BOLT FLANGE, 1-3/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 21678648 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
21678648
Pillow Block/Bearing Housing 21678648
PILLOW BLOCK BEARING, 2 BOLT FLANGE, 1-3/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2 BOLT FLANGE, 1-3/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 21678648
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details