Danaher Motion Pillow Block/Bearing Housing SFB16

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8731446 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8731446
Pillow Block/Bearing Housing 8731446
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8731446
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 4.06 inch (103 mm)
View Details