Danaher Motion Pillow Block/Bearing Housing SPB32OPN

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 2 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 2 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741494 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741494
Pillow Block/Bearing Housing 8741494
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 2 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 2 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741494
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-05 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
View Details