Danaher Motion Pillow Block/Bearing Housing RW16A

Description
LINEAR BEARING, ROLLER BEARING, ROUNDWAY, A TYPE, 1 IN, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, ROLLER BEARING, ROUNDWAY, A TYPE, 1 IN, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8734971 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8734971
Pillow Block/Bearing Housing 8734971
LINEAR BEARING, ROLLER BEARING, ROUNDWAY, A TYPE, 1 IN, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, ROLLER BEARING, ROUNDWAY, A TYPE, 1 IN, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8734971
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
1-3/16 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details