Regal Rexnord Corporation Pillow Block/Bearing Housing USRB5000A-112-C

Description
PILLOW BLOCK BEARING, 2 BOLT BASE, 1-3/4INCH BORE, SOLID PILLOW BLOCK, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2 BOLT BASE, 1-3/4INCH BORE, SOLID PILLOW BLOCK, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 117310312 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
117310312
Pillow Block/Bearing Housing 117310312
PILLOW BLOCK BEARING, 2 BOLT BASE, 1-3/4INCH BORE, SOLID PILLOW BLOCK, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2 BOLT BASE, 1-3/4INCH BORE, SOLID PILLOW BLOCK, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 117310312
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details