Regal Rexnord Corporation Pillow Block/Bearing Housing TB-210TM

Description
BALL BEARING, TAPPED BASE, TB SERIES, 50 MM BORE, 5-1/2 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, TAPPED BASE, TB SERIES, 50 MM BORE, 5-1/2 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 117403724 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
117403724
Pillow Block/Bearing Housing 117403724
BALL BEARING, TAPPED BASE, TB SERIES, 50 MM BORE, 5-1/2 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, TAPPED BASE, TB SERIES, 50 MM BORE, 5-1/2 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 117403724
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
2-3/4 in. ID, 7-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21444 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.97 inch (75.41 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details