Danaher Motion Pillow Block/Bearing Housing SPB12OPN

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741386 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741386
Pillow Block/Bearing Housing 8741386
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
THOMSON INDUSTRIES Machine Parts SPB12OPN

THOMSON INDUSTRIES Machine Parts SPB12OPN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 8741386
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details