Timken Company (The) Pillow Block/Bearing Housing SCJT 1/2

Description
FLANGE-MOUNT BALL BEARING UNIT, 2-BOLT FLANGE, 0.5000 IN BORE, CAST IRON HOUSING MATERIAL, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT, 2-BOLT FLANGE, 0.5000 IN BORE, CAST IRON HOUSING MATERIAL, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19482383 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19482383
Pillow Block/Bearing Housing 19482383
FLANGE-MOUNT BALL BEARING UNIT, 2-BOLT FLANGE, 0.5000 IN BORE, CAST IRON HOUSING MATERIAL, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT, 2-BOLT FLANGE, 0.5000 IN BORE, CAST IRON HOUSING MATERIAL, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19482383
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
8 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Load Rating 126 lbs (57.09 kg)
Housing Aluminum
View Details
Specs
Housing Aluminum
Width 2.8 inch (71.12 mm)
Height 2.15 inch (54.61 mm)
View Details