Timken Company (The) Pillow Block/Bearing Housing RAKH2 3/16

Description
PILLOW BLOCK BEARING, 2-3/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2-3/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19486993 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19486993
Pillow Block/Bearing Housing 19486993
PILLOW BLOCK BEARING, 2-3/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2-3/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19486993
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1-3/8 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Specs
Housing Aluminum
Width 2.8 inch (71.12 mm)
Height 2.15 inch (54.61 mm)
View Details