Timken Company (The) Pillow Block/Bearing Housing VAK1 1/4S

Description
PILLOW BLOCK, BALL BEARING UNIT, 2 BOLT BASE, 1.25IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, 4570RPM. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, BALL BEARING UNIT, 2 BOLT BASE, 1.25IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, 4570RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 49487039 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
49487039
Pillow Block/Bearing Housing 49487039
PILLOW BLOCK, BALL BEARING UNIT, 2 BOLT BASE, 1.25IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, 4570RPM. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, BALL BEARING UNIT, 2 BOLT BASE, 1.25IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, 4570RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 49487039
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details