Regal Rexnord Corporation Pillow Block/Bearing Housing VF4E-223

Description
FLANGED BEARING, 4 BOLT, ECCENTRIC LOCKING COLLAR, 1-7/16 IN BORE, 3-5/8 IN BOLT SPACING, 4-5/8 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGED BEARING, 4 BOLT, ECCENTRIC LOCKING COLLAR, 1-7/16 IN BORE, 3-5/8 IN BOLT SPACING, 4-5/8 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 25881499 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
25881499
Pillow Block/Bearing Housing 25881499
FLANGED BEARING, 4 BOLT, ECCENTRIC LOCKING COLLAR, 1-7/16 IN BORE, 3-5/8 IN BOLT SPACING, 4-5/8 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

FLANGED BEARING, 4 BOLT, ECCENTRIC LOCKING COLLAR, 1-7/16 IN BORE, 3-5/8 IN BOLT SPACING, 4-5/8 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 25881499
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
1-1/8 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details