SKF Group (The) Pillow Block/Bearing Housing SY40TF

Description
DISCONTINUED BY MANUFACTURER, BALL BEARING, PILLOW BLOCK, 40 MM BORE, 2-BOLT BASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALL BEARING, PILLOW BLOCK, 40 MM BORE, 2-BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 23644625 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
23644625
Pillow Block/Bearing Housing 23644625
DISCONTINUED BY MANUFACTURER, BALL BEARING, PILLOW BLOCK, 40 MM BORE, 2-BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL BEARING, PILLOW BLOCK, 40 MM BORE, 2-BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 23644625
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details