SKF Group (The) Pillow Block/Bearing Housing S4F100SS

Description
BALL BEARING, XDS SERIES, FOUR-BOLT FLANGE, 1.0 INCH BORE, STAINLESS STEEL HOUSING, EXTRA HEAVY DUTY, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, XDS SERIES, FOUR-BOLT FLANGE, 1.0 INCH BORE, STAINLESS STEEL HOUSING, EXTRA HEAVY DUTY, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119029002 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119029002
Pillow Block/Bearing Housing 119029002
BALL BEARING, XDS SERIES, FOUR-BOLT FLANGE, 1.0 INCH BORE, STAINLESS STEEL HOUSING, EXTRA HEAVY DUTY, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, XDS SERIES, FOUR-BOLT FLANGE, 1.0 INCH BORE, STAINLESS STEEL HOUSING, EXTRA HEAVY DUTY, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119029002
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SS6UPB8 - TSS6UPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details