RegalRexnord Pillow Block/Bearing Housing U223NL

Description
BALL BEARING, 1.4375 INCH BORE, 2.8346 INCH OD, 1.7656 INCH WIDTH, SET SCREW LOCKING, 4800 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 1.4375 INCH BORE, 2.8346 INCH OD, 1.7656 INCH WIDTH, SET SCREW LOCKING, 4800 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59533240 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59533240
Pillow Block/Bearing Housing 59533240
BALL BEARING, 1.4375 INCH BORE, 2.8346 INCH OD, 1.7656 INCH WIDTH, SET SCREW LOCKING, 4800 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 1.4375 INCH BORE, 2.8346 INCH OD, 1.7656 INCH WIDTH, SET SCREW LOCKING, 4800 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59533240
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
1-5/8 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Pillow Block/Bearing Housing - 19376492 - Radwell International
Specs
Bearing Type Ball
View Details