RegalRexnord Rexnord ZEP2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP2211

Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP2211 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP2211
Rexnord ZEP2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP2211
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59546210 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59546210
Pillow Block/Bearing Housing 59546210
PILLOWB LOCK ROLLER, 2-11/16INCH, SPHERICAL, MOUNTED, 2 BOLT, SINGLE SET SCREW, LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

PILLOWB LOCK ROLLER, 2-11/16INCH, SPHERICAL, MOUNTED, 2 BOLT, SINGLE SET SCREW, LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number ZEP2211 59546210
Product Name Rexnord ZEP2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details