Regal Rexnord Corporation Pillow Block/Bearing Housing VTWS-324

Description
TAKE-UP BALL BEARING, SIDE MOUNT, 1.5000 IN BORE, CAST IRON HOUSING, SET SCREW COLLAR, MEDIUM DUTY, 0.6875 IN SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
TAKE-UP BALL BEARING, SIDE MOUNT, 1.5000 IN BORE, CAST IRON HOUSING, SET SCREW COLLAR, MEDIUM DUTY, 0.6875 IN SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 40544402 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
40544402
Pillow Block/Bearing Housing 40544402
TAKE-UP BALL BEARING, SIDE MOUNT, 1.5000 IN BORE, CAST IRON HOUSING, SET SCREW COLLAR, MEDIUM DUTY, 0.6875 IN SLOT. FREE 2 YEAR RADWELL WARRANTY

TAKE-UP BALL BEARING, SIDE MOUNT, 1.5000 IN BORE, CAST IRON HOUSING, SET SCREW COLLAR, MEDIUM DUTY, 0.6875 IN SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
BROWNING Machine Parts VTWS-324

BROWNING Machine Parts VTWS-324

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 40544402
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Housings for Paper Machines - SBFN Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 2.36 to 7.09 inch (60 to 180 mm)
View Details
2 suppliers