AMI Bearings Inc - An Asahi Company Pillow Block/Bearing Housing UCP212-39

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 2.4375 INCH ID, TWO-BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 2.4375 INCH ID, TWO-BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 101223983 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
101223983
Pillow Block/Bearing Housing 101223983
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 2.4375 INCH ID, TWO-BOLT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 2.4375 INCH ID, TWO-BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 101223983
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details