ABB AB Pillow Block/Bearing Housing SCHB-SC-108

Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-108. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-108. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64509856 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64509856
Pillow Block/Bearing Housing 64509856
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-108. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-108. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64509856
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB6 - TSPB-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 100 lbs (45.35 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details