Regal Rexnord Corporation Pillow Block/Bearing Housing VPLS-219

Description
PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1 3/16 INCH BORE (ROUND), CAST IRON HOUSING, 52100 BEARING STEEL INSERT, 4500 RPM MAX, 4.1563-5.0938 INCH BOLT CENTER TO CENTER, SET SCREW, FIXED. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1 3/16 INCH BORE (ROUND), CAST IRON HOUSING, 52100 BEARING STEEL INSERT, 4500 RPM MAX, 4.1563-5.0938 INCH BOLT CENTER TO CENTER, SET SCREW, FIXED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97763473 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97763473
Pillow Block/Bearing Housing 97763473
PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1 3/16 INCH BORE (ROUND), CAST IRON HOUSING, 52100 BEARING STEEL INSERT, 4500 RPM MAX, 4.1563-5.0938 INCH BOLT CENTER TO CENTER, SET SCREW, FIXED. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1 3/16 INCH BORE (ROUND), CAST IRON HOUSING, 52100 BEARING STEEL INSERT, 4500 RPM MAX, 4.1563-5.0938 INCH BOLT CENTER TO CENTER, SET SCREW, FIXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97763473
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details