Timken Company (The) Pillow Block/Bearing Housing RTU1 11/16

Description
BALL BEARING, TAKE-UP UNIT, SIDE MOUNT, 136875INCH ID, CAST IRON HOUSING, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, TAKE-UP UNIT, SIDE MOUNT, 136875INCH ID, CAST IRON HOUSING, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 49486849 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
49486849
Pillow Block/Bearing Housing 49486849
BALL BEARING, TAKE-UP UNIT, SIDE MOUNT, 136875INCH ID, CAST IRON HOUSING, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, TAKE-UP UNIT, SIDE MOUNT, 136875INCH ID, CAST IRON HOUSING, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 49486849
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-7/8 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details