Texas Instruments Datasheets for LED Drivers
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more
| Product Name | Notes |
|---|---|
| 1.2A High Power White LED Driver with I2C Compatible Interface 10-VSON -40 to 85 | |
| 1.2A High Power White LED Driver with I2C Compatible Interface 12-DSBGA -40 to 85 | |
| 1.5A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85 | |
| 1.5A Multiple LED Camera Flash Driver With I2C(tm) Compatible Interface. 20-DSBGA -40 to 85 | |
| 1.5A White LED Driver for Notebooks 16-WQFN -40 to 85 | |
| 1.5A/4.1A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85 | |
| 1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface 20-DSBGA -40 to 85 | |
| 1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface and Hardware Reset Input 20-DSBGA -40 to 85 | |
| 1.5A/4.1A Multiple LED Camera Flash Driver With I2CTM Compatible Interface and LED Temp Monitoring 20-DSBGA -40 to 85 | |
| 12 Channel LED Driver 24-HTSSOP -20 to 85 | |
| 12-Channel, 16-Bit ES-PWM RGB LED Driver with 3.3V Linear Regulator 20-HTSSOP -40 to 85 | |
| 12-Channel, 16-Bit ES-PWM RGB LED Driver with 3.3V Linear Regulator 24-VQFN -40 to 85 | |
| 12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85 | |
| 16 Channel Constant Current LED Driver with LED Open Detection 24-HTSSOP -40 to 85 | |
| 16 Channel Constant Current LED Driver with LED Open Detection 24-SSOP -40 to 85 | |
| 16 Channel Constant Current LED Driver with LED Open Detection 24-TSSOP -40 to 85 | |
| 16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85 | |
| 16 Channel Constant Current LED Driver with Pre-Charge FET 24-SSOP -40 to 85 | |
| 16 Channel Constant Current LED Driver with Pre-Charge FET 24-VQFN -40 to 85 | |
| 16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85 | |
| 16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP | |
| 16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-PDIP -40 to 85 | |
| 16 Channel LED Driver with Dot Correction and Grayscale PWM Control 32-VQFN -40 to 85 | |
| 16 Channel LED Driver with Dot Correction and Grayscale PWM Control 32-VQFN | |
| 16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125 | |
| 16-Bit Constant-Current LED Sink Driver 24-SOIC -40 to 125 | |
| 16-Bit Constant-Current LED Sink Driver 24-SSOP -40 to 125 | |
| 16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics 24-HTSSOP -40 to 85 | |
| 16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics 24-SSOP -40 to 85 | |
| 16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics 24-VQFN -40 to 85 | |
| 16-Ch ES-PWM LED Driver, 7-Bit Dot Cor, 7-Bit Global Brightness, Power Save Mode, Full Diagnostics 24-HTSSOP -40 to 85 | |
| 16-Ch ES-PWM LED Driver, 7-Bit Dot Cor, 7-Bit Global Brightness, Power Save Mode, Full Diagnostics 24-SSOP -40 to 85 | |
| 16-Channel Constant Current LED Driver with 4-Channel Grouped Delay 24-SSOP -40 to 85 | |
| 16-Channel Constant Current LED Driver with 4-Channel Grouped Delay 24-VQFN -40 to 85 | |
| 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 28-HTSSOP -40 to 85 | |
| 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 32-VQFN -40 to 85 | |
| 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-HTSSOP -40 to 85 | |
| 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85 | |
| 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 32-VQFN -40 to 85 | |
| 16-Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85 | |
| 16-Channel LED Driver with Dot Correction and Grayscale PWM Control 32-VQFN -40 to 85 | |
| 16-Channel, 12-Bit ES-PWM, Full Self-Diagnosis LED Driver with 7-Bit Global BC LED Lamp 24-HTSSOP -40 to 85 | |
| 16-Channel, 12-Bit ES-PWM, Full Self-Diagnosis LED Driver with 7-Bit Global BC LED Lamp 24-SSOP -40 to 85 | |
| 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 28-HTSSOP -40 to 85 | |
| 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 28-TSSOP -40 to 85 | |
| 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 32-VQFN -40 to 85 | |
| 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 28-HTSSOP -40 to 85 | |
| 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 32-VQFN -40 to 85 | |
| 16-Channel, 12-Bit PWM LED Driver, 6-Bit Dot Correction with Auto Output Off Function Removed 28-HTSSOP -40 to 85 | |
| 16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness 24-SSOP -40 to 85 | |
| 16-Channel, Constant-Current LED Driver 24-SSOP -40 to 85 | |
| 16-Channel, Constant-Current LED Driver without LED Open Detection 24-SSOP -40 to 85 | |
| 16-Channel, Constant-Current LED Driver without LED Open Detection 24-VQFN -40 to 85 | |
| 16-Channel, Constant-Current LED Driver without LED Open Detection 24-VQFN | |
| 24 Channel, 12Bit PWM LED Driver w/ 7Bit Dot Correction and 3-Group, 8Bit Global Brightness Control 0- | |
| 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 38-HTSSOP -40 to 85 | |
| 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 40-VQFN -40 to 85 | |
| 24-Channel Constant-Current LED Driver with Global Brightness and LED Open Short Detection 32-HTSSOP -40 to 85 | |
| 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-HTSSOP -40 to 85 | |
| 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-VQFN -40 to 85 | |
| 2A WLED Driver for Notebooks with PWM Control Interface 24-VQFN -40 to 85 | |
| 3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85 | |
| 3-Channel, 12-Bit PWM Constant Current LED Driver 8-SOIC -40 to 125 | |
| 3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface 8-SOIC -40 to 125 | |
| 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85 | |
| 30V WLED Driver with Integrated Power Diode 6-SON -40 to 85 | |
| 48 Channel, 16 Bit ES-PWM, LED Driver with Pre-Charge FET, LED Open Detection and 48k Bit Memory 56-QFN -40 to 85 | |
| 48-channel, 16bit ES-PWM LED driver w/ Pre-charge FET, LED OPEN Detection and Caterpillar Cancelling 56-QFN -40 to 85 | |
| 48ch LED Driver with Global Brightness Control, LED Open/Short Detection and Power-Save Mode 56-QFN -40 to 85 | |
| 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-HTSSOP -40 to 85 | |
| 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-QFN -40 to 85 | |
| 5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85 | |
| 500mA High Power White LED Driver with standard Logic Interface 10-VSON -40 to 85 | |
| 500mA High Power White LED Driver with standard Logic Interface 12-DSBGA -40 to 85 | |
| 6-String 400-mA WLED Driver with Independent PWM Dimming for Each String 28-HTSSOP -40 to 85 | |
| 7-Channel, High Efficiency 175-mA Charge Pump for White LED Backlight 16-WQFN -40 to 85 | |
| 700mA High Power White LED Driver with standard Logic Interface 10-VSON -40 to 85 | |
| 700mA High Power White LED Driver with standard Logic Interface 12-DSBGA -40 to 85 | |
| 8-Bit LED Driver with I2C Interface 16-SOIC -40 to 125 | |
| 8-Bit LED Driver with I2C Interface 16-SOIC | |
| 8-Channel LED Driver Controller with Integrated Intelligent Thermal Controller 38-TSSOP -40 to 85 | |
| 96 LED, 8-Channel White LED Driver for LCD Backlight with SMBus Interface 28-WQFN -40 to 85 | |
| Automotive Catalog 16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 125 | |
| Automotive Catalog 16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125 | |
| Automotive Catalog High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 105 | |
| Automotive Catalog White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package 6-SON -40 to 125 | |
| Automotive Power Logic 12-Bit Shift Register LED Driver 20-SOIC -40 to 125 | |
| Automotive Power Logic 12-Bit Shift Register LED Driver 20-TSSOP -40 to 125 | |
| Automotive Power Logic 8-Bit Shift Register LED Driver 16-SOIC -40 to 125 | |
| Automotive Power Logic 8-Bit Shift Register LED Driver 16-TSSOP -40 to 125 | |
| Constant Current White LED Driver w/ PWM Brightness Control and Load Disconnect Switch 8-DSBGA -40 to 85 | |
| Constant-On Time Driver Controller with Cascoded MOSFET for LED Lighting 8-SOIC -40 to 125 | |
| Dimmable Quasi-Resonant LED Lighting Controller 16-TSSOP -40 to 125 | |
| Dual Output Boost WLED Driver Using Single Inductor 10-VSON -40 to 85 | |
| Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85 | |
| Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED driver (up to 2x6) 10-VSON -40 to 85 | |
| Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED driver (up to 2x6) 10-VSON | |
| Dual-Channel WLED Driver for Smart Phones 9-DSBGA -40 to 150 | |
| Dual-Channel WLED Driver for Smart Phones 9-DSBGA -40 to 85 | |
| Dual-Channel WLED Drivers For Smart Phone 9-DSBGA -40 to 85 | |
| Dual-Channel WLED Drivers For Smart Phone 9-DSBGA -55 to 125 | |
| Enhanced Product 16 Channel LED Driver With DOT Correction and Grayscale PWM Control 28-HTSSOP -40 to 125 | |
| Enhanced Product 16 Channel LED Driver With DOT Correction and Grayscale PWM Control 32-VQFN -40 to 125 | |
| General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105 | |
| General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105 | |
| General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting 8-SOIC -40 to 105 | |
| General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105 | |
| High Brightness LED Driver with Integrated 3-A, 40-V Power Switch 14-HTSSOP -40 to 85 | |
| High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85 | |
| High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85 | |
| High Efficient 6-Channel WLED Driver Supporting Single-Cell Li-Ion Battery Input 16-WQFN -40 to 85 | |
| High Power Single Cell White LED Driver with 1.1A Switch, in 3x3 QFN 10-VSON -40 to 85 | |
| High Power Single Cell White LED Driver with 1.5A Switch, in 3x3 QFN 10-VSON -40 to 85 | |
| Integrated Power Management IC w/ 3 DC/DCs, 4 LDOs, Linear Battery Charger & White LED Driver 48-VQFN -40 to 105 | |
| LCD Bias IC with Integrated WLED Driver 48-VQFN -40 to 85 | |
| LCD Bias Solution For LCD Panels with 6ch WLED Driver 32-WQFN -40 to 85 | |
| Li+ Battery Charger With WLED Driver and Current Shunt Monitor 36-DSBGA -40 to 85 | |
| Low Dropout, Two-Bank LED Driver with PWM Brightness Control 10-SON -40 to 85 | |
| Low Dropout, Two-Bank LED Driver with PWM Brightness Control 9-DSBGA -40 to 85 | |
| Low Dropout, Two-Bank LED Driver with PWM Brightness Control 9-DSBGA | |
| Non-Dimmable, Primary Side Sensing PFC Converter for LED Lighting 16-SOIC -40 to 125 | |
| Non-Isolated, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125 | |
| Non-Isolated, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125 | |
| Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125 | |
| Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125 | |
| Off-Line Primary Side Sensing LED Driver with PFC 10-VSSOP -40 to 125 | |
| Off-Line Primary-Side Sensing Controller for LED Lighting 6-SOT-23 -40 to 125 | |
| Quasi-Resonant Driver Controller for LED Lighting 8-SOIC -40 to 105 | |
| Resonant-Switching Driver Controller for LED Lighting 8-SOIC -40 to 125 | |
| Single-String WLED Driver for LCD TV 16-SOIC -40 to 85 | |
| Six Strings LED Driver for Notebook Application 16-WQFN -40 to 85 | |
| Switch-Controlled, Direct Drive, Linear Controller for Offline LED Drivers 13-SOIC | |
| TPS61043: Constant Current LED Driver 8-SON -40 to 85 | |
| TPS61169 38-V High-Current Boost WLED Driver 5-SC70 -40 to 85 | |
| White LED Driver for LCD Monitors Backlighting 20-HTSSOP -40 to 85 | |
| White LED Driver for LCD Monitors Backlighting 20-SO -40 to 85 | |
| White LED Driver w/ Integrated Power Diode and Fast Burst Dimming Mode 10-SON -40 to 85 | |
| White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package 6-SON -40 to 85 | |
| White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package 6-SON -40 to 85 | |
| White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85 | |
| WLED driver for Notebook and Tablet display with Mixed Mode Dimming 20-VQFN -40 to 85 | |
| WLED Driver for Notebooks with PWM Interface and Auto Phase Shift Function 20-QFN -40 to 85 | |
| WLED Driver for Notebooks with PWM Interface and Programmable PWM Dimming 20-QFN -40 to 85 |
| << Prev | Next >> |