LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-DSBGA
15V 400mA Boost Converter IC, 1.2MHz, 80% Eff, 2.7-6V In, 8-DSBGA Product overview: TPS61060YZFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 15V, 400mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 15V, 400mA, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61060YZFT can be used for catalog matching and distributor lookup.
LED Driver, 1-Segment, PBGA8
Manufacturer: Texas Instruments
Win Source Part Number: 034247-TPS61060YZFT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 14.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC LED DRV RGLTR PWM 8DSBGA
IC LED DRIVER RGLTR DIM 8DSBGA
LED Lighting Drivers 15V 400mA Switch 1MHz Boost Converter
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TPS61060YZFTTR-ND | 137-TPS61060YZFT | TPS61060YZFT | 034247-TPS61060YZFT | TPS61060YZFT | TPS61060YZFT | TPS61060YZFT |
| Product Name | LED Drivers | Boost 15V 400mA 1.2MHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61060YZFT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 6 volts | 2.7 volts | 2.7 to 6 volts | ||||
| Output Voltage | 14.5 volts | 15 volts | 14.5 volts | ||||
| Output Current | 400 milliamps | 400 milliamps | 400 milliamps |