Texas Instruments TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN TPS60231RGTTG4

Description
3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85
Request a Quote Datasheet
Description
3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN - TPS60231RGTTG4 - Texas Instruments
Dallas, TX, United States
TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN
TPS60231RGTTG4
TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN TPS60231RGTTG4
3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85

3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
75mA 1MHz 6.5V QFN LED Driver IC
137-TPS60231RGTTG4
75mA 1MHz 6.5V QFN LED Driver IC 137-TPS60231RGTTG4
3-Ch 75mA Charge Pump Driver, 1MHz, 2.7-6.5V, QFN Product overview: TPS60231RGTTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75mA, 1MHz, 6.5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75mA, 1MHz, 6.5V, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60231RGTTG4 can be used for catalog matching and distributor lookup.

3-Ch 75mA Charge Pump Driver, 1MHz, 2.7-6.5V, QFN Product overview: TPS60231RGTTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75mA, 1MHz, 6.5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75mA, 1MHz, 6.5V, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60231RGTTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TPS60231RGTTG4-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)

LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS60231RGTTG4 - 1112147-TPS60231RGTTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS60231RGTTG4
1112147-TPS60231RGTTG4
PMIC - PMIC - LED Drivers - TPS60231RGTTG4 1112147-TPS60231RGTTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112147-TPS60231RGTT G4 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112147-TPS60231RGTTG4
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS60231RGTTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS60231RGTTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS60231RGTTG4
IC LED DRV RGLTR PWM 25MA 16VQFN

IC LED DRV RGLTR PWM 25MA 16VQFN

Supplier's Site
PMIC - LED Drivers - TPS60231RGTTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS60231RGTTG4
PMIC - LED Drivers TPS60231RGTTG4
IC LED DRVR RGLTR DIM 25MA 16QFN

IC LED DRVR RGLTR DIM 25MA 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS60231RGTTG4 137-TPS60231RGTTG4 TPS60231RGTTG4-ND 1112147-TPS60231RGTTG4 TPS60231RGTTG4 TPS60231RGTTG4
Product Name TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 75mA 1MHz 6.5V QFN LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TPS60231RGTTG4 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 6.5 volts 2.7 to 6.5 volts 2.7 volts 2.7 to 6.5 volts
Number of Channels 3 # 3 #
Package Type QFN 16-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LM3414SD - 1198813-LM3414SD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD - LM2756TMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 6 volts
View Details
4 suppliers
 - LM2751SD-A - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
Board Mount LED Drivers - LM2793LDEV - 778855-LM2793LDEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 4 volts
View Details