Non-Isolated, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 141805-TPS92074DDCR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 11V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
LED Lighting Drivers Non-Isolated Buck PFC LED Dvr
IC LED DRIVER OFFL SOT23-THIN
IC LED DRIVER OFFL SWITCHER 6SOT
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92074DDCR | 296-40995-2-ND | 141805-TPS92074DDCR | TPS92074DDCR | TPS92074DDCR | TPS92074DDCR |
| Product Name | TPS92074 Non-Isolated, Buck PFC LED Driver with Digital Reference Control | LED Drivers | PMIC - PMIC - LED Drivers - TPS92074DDCR | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | |||||
| Input Voltage | 11 to 18 volts | 11 to 18 volts | 11 volts | 11 to 18 volts | ||
| Output Voltage | 9 to 120 volts |