1.5A/4.1A Multiple LED Camera Flash Driver with I2C Compatible Interface 20-DSBGA -40 to 85
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 445mA, 890mA (Flash) 20-DSBGA
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 445mA, 890mA (Flash) 20-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 798048-TPS61325YFFT
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Applications: Camera Flash
Mounting: SMD
Voltage - Output: 2.5 V ~ 5.7 V
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Family Name: TPS61325
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Voltage Supply MAX: 5.5V
Output Current per Channel: 445mA, 890mA (Flash)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): SN3188JIR1; TB62779FNG; SC5014AMLTRT; TB62779FNG(O,EL);
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
1.5A/4.1A multiple LED Camera flash driver with I2C compatible interface 20-DSBGA -40 to 85 Product overview: TPS61325YFFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 4.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 4.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61325YFFT can be used for catalog matching and distributor lookup.
LED Driver, 2-Segment
IC LED DRIVER RGLTR DIM 20DSBGA
LED Lighting Drivers 1.5A/4.1A Mult LED Camera Flash Driver
IC LED DRV RGLTR PWM 20DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61325YFFT | 296-TPS61325YFFTTR-ND | 798048-TPS61325YFFT | 137-TPS61325YFFT | TPS61325YFFT | TPS61325YFFT | TPS61325YFFT | TPS61325YFFT |
| Product Name | TPS61325 1.5A/4.1A Multiple LED Camera Flash Driver with I2C Compatible Interface | LED Drivers | Board Mount LED Drivers - TPS61325YFFT | 1.5A 4.1A LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||||
| Output Current | ? to 1500 milliamps | 445 to 890 milliamps | 445 to 890 milliamps | |||||
| Package Type | DSBGA |