Texas Instruments TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction TLC5946RHBTG4

Description
16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 32-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction - TLC5946RHBTG4 - Texas Instruments
Dallas, TX, United States
TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction
TLC5946RHBTG4
TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction TLC5946RHBTG4
16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 32-VQFN -40 to 85

16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 32-VQFN -40 to 85

Buy Now Datasheet
LED Drivers - TLC5946RHBTG4-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5946RHBTG4-ND
LED Drivers TLC5946RHBTG4-ND
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5946RHBTG4 - 1108433-TLC5946RHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5946RHBTG4
1108433-TLC5946RHBTG4
PMIC - PMIC - LED Drivers - TLC5946RHBTG4 1108433-TLC5946RHBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1108433-TLC5946RHBTG 4 Packaging: Reel - TR Type: Linear Applications: Backlight, Signage Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108433-TLC5946RHBTG4
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40mA 30MHz VQFN LED Driver IC
137-TLC5946RHBTG4
40mA 30MHz VQFN LED Driver IC 137-TLC5946RHBTG4
16-Ch PWM LED Driver, 12-bit, 40mA, 30MHz, VQFN Product overview: TLC5946RHBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 30MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946RHBTG4 can be used for catalog matching and distributor lookup.

16-Ch PWM LED Driver, 12-bit, 40mA, 30MHz, VQFN Product overview: TLC5946RHBTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 30MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946RHBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5946RHBTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5946RHBTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5946RHBTG4
IC LED DRIVER LINEAR 40MA 32VQFN

IC LED DRIVER LINEAR 40MA 32VQFN

Supplier's Site
PMIC - LED Drivers - TLC5946RHBTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5946RHBTG4
PMIC - LED Drivers TLC5946RHBTG4
IC LED DRIVER LINEAR 40MA 32VQFN

IC LED DRIVER LINEAR 40MA 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5946RHBTG4 TLC5946RHBTG4-ND 1108433-TLC5946RHBTG4 137-TLC5946RHBTG4 TLC5946RHBTG4 TLC5946RHBTG4
Product Name TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction LED Drivers PMIC - PMIC - LED Drivers - TLC5946RHBTG4 40mA 30MHz VQFN LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,TSSOP,VQFN 32-VQFN (5x5)
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
PMIC - LED Drivers - LM3434QX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM3414MRX - 091169-LM3414MRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 1000 milliamps
View Details
2 suppliers
LM27966 White LED Driver with I2C Compatible Interface - LM27966SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers