Texas Instruments TLC59482 16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness TLC59482DBQR

Description
16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness 24-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59482 16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness - TLC59482DBQR - Texas Instruments
Dallas, TX, United States
TLC59482 16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness
TLC59482DBQR
TLC59482 16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness TLC59482DBQR
16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness 24-SSOP -40 to 85

16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness 24-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP LED Driver IC
137-TLC59482DBQR
16-bit SSOP LED Driver IC 137-TLC59482DBQR
16-channel, 16-bit PWM LED driver with 6-bit global brightness 24-SSOP -40 to 85 Product overview: TLC59482DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59482DBQR can be used for catalog matching and distributor lookup.

16-channel, 16-bit PWM LED driver with 6-bit global brightness 24-SSOP -40 to 85 Product overview: TLC59482DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59482DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-40585-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-40585-2-ND
LED Drivers 296-40585-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC59482DBQR - 1269171-TLC59482DBQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59482DBQR
1269171-TLC59482DBQR
PMIC - PMIC - LED Drivers - TLC59482DBQR 1269171-TLC59482DBQR
Manufacturer: Texas Instruments Win Source Part Number: 1269171-TLC59482DBQR Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Applications: Signage Mounting: SMD Voltage - Output: 10V Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC59482 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Voltage Supply MAX: 5.5V Output Current per Channel: 45mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): STP16CPC26TTR; TC62D723FNG(CELH); TC62D723FNG; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269171-TLC59482DBQR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Signage
Mounting: SMD
Voltage - Output: 10V
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59482
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 45mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): STP16CPC26TTR; TC62D723FNG(CELH); TC62D723FNG;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - TLC59482DBQR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59482DBQR
PMIC - LED Drivers TLC59482DBQR
IC LED DRIVER LINEAR 45MA 24SSOP

IC LED DRIVER LINEAR 45MA 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59482DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59482DBQR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59482DBQR
IC LED DRIVER LINEAR 45MA 24SSOP

IC LED DRIVER LINEAR 45MA 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59482DBQR 137-TLC59482DBQR 296-40585-2-ND 1269171-TLC59482DBQR TLC59482DBQR TLC59482DBQR
Product Name TLC59482 16-Channel, 16-Bit PWM LED Driver with 6-Bit Global Brightness 16-bit SSOP LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TLC59482DBQR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type SSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers