Texas Instruments TPS92074 Non-Isolated, Buck PFC LED Driver with Digital Reference Control TPS92074DDCT

Description
Non-Isolated, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125
Request a Quote
Description
Non-Isolated, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS92074DDCT is a non-isolated buck PFC LED driver with digital reference control, packaged in a 6-pin SOT-23-THIN (DDC) format. It operates with a supply input voltage range of 11 to 18 V and supports an operating junction temperature from -40°C to 125°C. The device features constant LED current operation, 50/60 Hz line synchronization, overvoltage protection, and thermal shutdown. It is designed for non-phase-dimmable LED lamps and bulb replacement applications, with a low BOM cost and small PCB footprint.

Datasheet Summary
Powered by GS/AI

The TPS92074DDCT is a non-isolated buck PFC LED driver with digital reference control, packaged in a 6-pin SOT-23-THIN (DDC) format. It operates with a supply input voltage range of 11 to 18 V and supports an operating junction temperature from -40°C to 125°C. The device features constant LED current operation, 50/60 Hz line synchronization, overvoltage protection, and thermal shutdown. It is designed for non-phase-dimmable LED lamps and bulb replacement applications, with a low BOM cost and small PCB footprint.

Suppliers

Company
Product
Description
Supplier Links
TPS92074 Non-Isolated, Buck PFC LED Driver with Digital Reference Control - TPS92074DDCT - Texas Instruments
Dallas, TX, United States
TPS92074 Non-Isolated, Buck PFC LED Driver with Digital Reference Control
TPS92074DDCT
TPS92074 Non-Isolated, Buck PFC LED Driver with Digital Reference Control TPS92074DDCT
Non-Isolated, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125

Non-Isolated, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125

Buy Now Datasheet
LED Drivers - 296-TPS92074DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-THIN

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-THIN

Buy Now Datasheet
LED Drivers - 296-TPS92074DDTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-THIN

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-THIN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS92074DDCT
LED Lighting Drivers TPS92074DDCT
LED Lighting Drivers Non-Isolated Buck PFC LED Dvr

LED Lighting Drivers Non-Isolated Buck PFC LED Dvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92074DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92074DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92074DDCT
IC LED DRIVER OFFL SOT23-THIN

IC LED DRIVER OFFL SOT23-THIN

Supplier's Site
PMIC - LED Drivers - TPS92074DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92074DDCT
PMIC - LED Drivers TPS92074DDCT
IC PWM CTRLR LED DVR 6SOT

IC PWM CTRLR LED DVR 6SOT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS92074DDCT 296-TPS92074DDCT-ND TPS92074DDCT TPS92074DDCT TPS92074DDCT
Product Name TPS92074 Non-Isolated, Buck PFC LED Driver with Digital Reference Control LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Input Voltage 11 to 18 volts 11 to 18 volts 11 to 18 volts
Output Voltage 9 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products