Texas Instruments High-Performance Analog LED Drivers TPS60252RTET

Description
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-TPS60252RTETTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)

LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Boost 230mA 750kHz QFN LED Driver IC
137-TPS60252RTET
Boost 230mA 750kHz QFN LED Driver IC 137-TPS60252RTET
7-Ch DC/DC Boost Controller, 230mA, 750kHz, I2C, QFN Product overview: TPS60252RTET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60252RTET can be used for catalog matching and distributor lookup.

7-Ch DC/DC Boost Controller, 230mA, 750kHz, I2C, QFN Product overview: TPS60252RTET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60252RTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS60252RTET - 1272714-TPS60252RTET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS60252RTET
1272714-TPS60252RTET
PMIC - PMIC - LED Drivers - TPS60252RTET 1272714-TPS60252RTET
Manufacturer: Texas Instruments Win Source Part Number: 1272714-TPS60252RTET Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 6.5V Frequency: 750kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Dimming: I2C Family Name: TPS60252 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (3x3) Voltage Supply MAX: 6V Output Current per Channel: 230mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): RN5T655; BD1606MVV; BD1206GUL-E2; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272714-TPS60252RTET
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 6.5V
Frequency: 750kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Family Name: TPS60252
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (3x3)
Voltage Supply MAX: 6V
Output Current per Channel: 230mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): RN5T655; BD1606MVV; BD1206GUL-E2;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - TPS60252RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS60252RTET
PMIC - LED Drivers TPS60252RTET
IC LED DRIVER RGLTR DIM 16WQFN

IC LED DRIVER RGLTR DIM 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS60252RTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS60252RTET
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS60252RTET
IC LED DRV RGLTR I2C 16WQFN

IC LED DRV RGLTR I2C 16WQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-TPS60252RTETTR-ND 137-TPS60252RTET 1272714-TPS60252RTET TPS60252RTET TPS60252RTET
Product Name LED Drivers Boost 230mA 750kHz QFN LED Driver IC PMIC - PMIC - LED Drivers - TPS60252RTET PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 6 volts 3 to 6 volts
Output Voltage 6.5 volts 6.5 volts 6.5 volts
Output Current 230 milliamps 230 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1807489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Driver IC - 137-TLD2326EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
8 suppliers