Texas Instruments High-Performance Analog 8-bit TSSOP LED Driver IC TLC6C598PWR

Description
TLC6C598 8-bit Shift-Register LED driver 16-TSSOP -40 to 105 Product overview: TLC6C598PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6C598PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TLC6C598 8-bit Shift-Register LED driver 16-TSSOP -40 to 105 Product overview: TLC6C598PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6C598PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit TSSOP LED Driver IC
137-TLC6C598PWR
8-bit TSSOP LED Driver IC 137-TLC6C598PWR
TLC6C598 8-bit Shift-Register LED driver 16-TSSOP -40 to 105 Product overview: TLC6C598PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6C598PWR can be used for catalog matching and distributor lookup.

TLC6C598 8-bit Shift-Register LED driver 16-TSSOP -40 to 105 Product overview: TLC6C598PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6C598PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-47840-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-47840-2-ND
LED Drivers 296-47840-2-ND
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-TSSOP

LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-TSSOP

Buy Now Datasheet
LED Drivers - 296-47840-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-47840-1-ND
LED Drivers 296-47840-1-ND
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-TSSOP

LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-TSSOP

Buy Now Datasheet
LED Drivers - 296-47840-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-47840-6-ND
LED Drivers 296-47840-6-ND
LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-TSSOP

LED Driver IC 8 Output Power Switch Shift Register Dimming 50mA 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC6C598PWR - 809915-TLC6C598PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC6C598PWR
809915-TLC6C598PWR
PMIC - PMIC - LED Drivers - TLC6C598PWR 809915-TLC6C598PWR
Manufacturer: Texas Instruments Win Source Part Number: 809915-TLC6C598PWR Packaging: Reel Type: Power Switch Mounting Style: SMD Voltage - Output: 40V Current - Output / Channel: 50mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Voltage - Supply (Min): 3V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 809915-TLC6C598PWR
Packaging: Reel
Type: Power Switch
Mounting Style: SMD
Voltage - Output: 40V
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Voltage - Supply (Min): 3V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V

Buy Now
PMIC - LED Drivers - TLC6C598PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC6C598PWR
PMIC - LED Drivers TLC6C598PWR
IC LED DRVR 8BIT 16TSSOP

IC LED DRVR 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC6C598PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC6C598PWR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC6C598PWR
IC LED DRIVER PS 50MA 16TSSOP

IC LED DRIVER PS 50MA 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TLC6C598PWR 296-47840-2-ND 809915-TLC6C598PWR TLC6C598PWR TLC6C598PWR
Product Name 8-bit TSSOP LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TLC6C598PWR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1224-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Driver ICs - 1904912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type TDFN
View Details
PMIC - PMIC - LED Drivers - EVALLEDICL8002GB2TOBO1 - 1064038-EVALLEDICL8002GB2TOBO1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
View Details