LED Driver, 1-Segment, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 055677-TPS61042DRBRG
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 27.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 60mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Boost Converter IC, 6V In, 28V Out, 500mA, 1MHz, SON Product overview: TPS61042DRBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 6V, 28V, 500mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 6V, 28V, 500mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61042DRBRG4 can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR DIM 60MA 8SON
IC LED DRVR RGLTR PWM 60MA 8SON
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61042DRBRG4 | 055677-TPS61042DRBRG4 | 137-TPS61042DRBRG4 | TPS61042DRBRG4 | TPS61042DRBRG4 |
| Product Name | PMIC - PMIC - LED Drivers - TPS61042DRBRG4 | Boost 6V 28V 500mA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 6 volts | |||
| Output Voltage | 27.5 volts | 27.5 volts | |||
| Output Current | 60 milliamps | 60 milliamps |