Texas Instruments TLC5930 12 Channel LED Driver TLC5930PWPR

Description
12 Channel LED Driver 24-HTSSOP -20 to 85
Request a Quote Datasheet
Description
12 Channel LED Driver 24-HTSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5930 12 Channel LED Driver - TLC5930PWPR - Texas Instruments
Dallas, TX, United States
TLC5930 12 Channel LED Driver
TLC5930PWPR
TLC5930 12 Channel LED Driver TLC5930PWPR
12 Channel LED Driver 24-HTSSOP -20 to 85

12 Channel LED Driver 24-HTSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5930PWPR - 119320-TLC5930PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5930PWPR
119320-TLC5930PWPR
PMIC - PMIC - LED Drivers - TLC5930PWPR 119320-TLC5930PWPR
Manufacturer: Texas Instruments Win Source Part Number: 119320-TLC5930PWPR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 12 Output Voltage: 17V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 24-HTSSOP Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119320-TLC5930PWPR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Output Voltage: 17V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-HTSSOP
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual HTSSOP LED Driver IC
137-TLC5930PWPR
Dual HTSSOP LED Driver IC 137-TLC5930PWPR
12 Channel LED Driver 24-HTSSOP -20 to 85 Product overview: TLC5930PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5930PWPR can be used for catalog matching and distributor lookup.

12 Channel LED Driver 24-HTSSOP -20 to 85 Product overview: TLC5930PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5930PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TLC5930PWPR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TLC5930PWPR-ND
LED Drivers TLC5930PWPR-ND
LED Driver IC 12 Output Linear Shift Register Dimming 40mA 24-HTSSOP

LED Driver IC 12 Output Linear Shift Register Dimming 40mA 24-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5930PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5930PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5930PWPR
IC LED DRVR LINEAR 40MA 24HTSSOP

IC LED DRVR LINEAR 40MA 24HTSSOP

Supplier's Site
PMIC - LED Drivers - TLC5930PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5930PWPR
PMIC - LED Drivers TLC5930PWPR
IC LED DRIVER LIN 40MA 24HTSSOP

IC LED DRIVER LIN 40MA 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5930PWPR 119320-TLC5930PWPR 137-TLC5930PWPR TLC5930PWPR-ND TLC5930PWPR TLC5930PWPR
Product Name TLC5930 12 Channel LED Driver PMIC - PMIC - LED Drivers - TLC5930PWPR Dual HTSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 12 # 12 #
Package Type HTSSOP 24-HTSSOP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q1MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
PMIC - PMIC - LED Drivers - LM2795TLX - 071138-LM2795TLX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 3.8 volts
View Details
2 suppliers