Manufacturer: Texas Instruments
Win Source Part Number: 806563-TPS92411PDDAR
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Min): 7.5V
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 94V
Part Number Series: TPS92411
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SO PowerPad
Floating switch for offline AC linear direct drive of LEDs with Low Ripple current 8-SO PowerPAD -40 to 150 Product overview: TPS92411PDDAR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92411PDDAR can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 8SOPWRPAD
IC LED DRIVER OFFL SWITCHER 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 806563-TPS92411PDDAR | 296-52147-2-ND | 137-TPS92411PDDAR | TPS92411PDDAR | TPS92411PDDAR |
| Product Name | PMIC - PMIC - LED Drivers - TPS92411PDDAR | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |