Texas Instruments TPS60230 5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN TPS60230RGTTG4

Description
5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85
Request a Quote Datasheet
Description
5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60230 5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN - TPS60230RGTTG4 - Texas Instruments
Dallas, TX, United States
TPS60230 5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN
TPS60230RGTTG4
TPS60230 5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN TPS60230RGTTG4
5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85

5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS60230RGTTG4 - 1112146-TPS60230RGTTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS60230RGTTG4
1112146-TPS60230RGTTG4
PMIC - PMIC - LED Drivers - TPS60230RGTTG4 1112146-TPS60230RGTTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112146-TPS60230RGTT G4 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112146-TPS60230RGTTG4
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Boost 125mA 1MHz QFN LED Driver IC
137-TPS60230RGTTG4
Boost 125mA 1MHz QFN LED Driver IC 137-TPS60230RGTTG4
5-Ch 125mA DC/DC Boost Controller, 1MHz, QFN Product overview: TPS60230RGTTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 125mA, 1MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 125mA, 1MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60230RGTTG4 can be used for catalog matching and distributor lookup.

5-Ch 125mA DC/DC Boost Controller, 1MHz, QFN Product overview: TPS60230RGTTG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 125mA, 1MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 125mA, 1MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60230RGTTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TPS60230RGTTG4-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)

LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)

Buy Now Datasheet
PMIC - LED Drivers - TPS60230RGTTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS60230RGTTG4
PMIC - LED Drivers TPS60230RGTTG4
IC LED DRVR RGLTR DIM 25MA 16QFN

IC LED DRVR RGLTR DIM 25MA 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS60230RGTTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS60230RGTTG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS60230RGTTG4
IC LED DRV RGLTR PWM 25MA 16VQFN

IC LED DRV RGLTR PWM 25MA 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS60230RGTTG4 1112146-TPS60230RGTTG4 137-TPS60230RGTTG4 TPS60230RGTTG4-ND TPS60230RGTTG4 TPS60230RGTTG4
Product Name TPS60230 5-Channel, Current-regulated 125-mA Charge Pump for White LED Backlight in 3x3 QFN PMIC - PMIC - LED Drivers - TPS60230RGTTG4 Boost 125mA 1MHz QFN LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 6.5 volts 2.7 volts 2.7 to 6.5 volts 2.7 to 6.5 volts
Number of Channels 5 # 1 #
Package Type QFN 16-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432BSQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers