Texas Instruments TPS61500 High Brightness LED Driver with Integrated 3-A, 40-V Power Switch TPS61500PWP

Description
High Brightness LED Driver with Integrated 3-A, 40-V Power Switch 14-HTSSOP -40 to 85
Request a Quote Datasheet
Description
High Brightness LED Driver with Integrated 3-A, 40-V Power Switch 14-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61500 High Brightness LED Driver with Integrated 3-A, 40-V Power Switch - TPS61500PWP - Texas Instruments
Dallas, TX, United States
TPS61500 High Brightness LED Driver with Integrated 3-A, 40-V Power Switch
TPS61500PWP
TPS61500 High Brightness LED Driver with Integrated 3-A, 40-V Power Switch TPS61500PWP
High Brightness LED Driver with Integrated 3-A, 40-V Power Switch 14-HTSSOP -40 to 85

High Brightness LED Driver with Integrated 3-A, 40-V Power Switch 14-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61500PWP - 1272807-TPS61500PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61500PWP
1272807-TPS61500PWP
PMIC - PMIC - LED Drivers - TPS61500PWP 1272807-TPS61500PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272807-TPS61500PWP Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 2.9V ~ 38V Frequency: 200kHz ~ 2.2MHz Current - Output / Channel: 3A (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: TPS61500 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 2.9V Voltage - Supply (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272807-TPS61500PWP
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 2.9V ~ 38V
Frequency: 200kHz ~ 2.2MHz
Current - Output / Channel: 3A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: TPS61500
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 2.9V
Voltage - Supply (Maximum): 18V

Buy Now
Singapore, Singapore
Boost 3A 40V 2.2MHz LED Driver IC
137-TPS61500PWP
Boost 3A 40V 2.2MHz LED Driver IC 137-TPS61500PWP
3A 40V Boost DC/DC Controller, Analog/PWM Dimming, 2.2MHz, HTSSOP Product overview: TPS61500PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3A, 40V, 2.2MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 3A, 40V, 2.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61500PWP can be used for catalog matching and distributor lookup.

3A 40V Boost DC/DC Controller, Analog/PWM Dimming, 2.2MHz, HTSSOP Product overview: TPS61500PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3A, 40V, 2.2MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 3A, 40V, 2.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61500PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-34628-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-34628-5-ND
LED Drivers 296-34628-5-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 3A (Switch) 14-HTSSOP

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 3A (Switch) 14-HTSSOP

Buy Now Datasheet
Hbled Driver, W/ 3A, 40V Sw, Tssop14; Device Topology Texas Instruments - 29AH8163 - Newark, An Avnet Company
Chicago, IL, United States
Hbled Driver, W/ 3A, 40V Sw, Tssop14; Device Topology Texas Instruments
29AH8163
Hbled Driver, W/ 3A, 40V Sw, Tssop14; Device Topology Texas Instruments 29AH8163
HBLED DRIVER, W/ 3A, 40V SW, TSSOP14; Device Topology:Boost (Step Up); Input Voltage Min:2.9V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:3A; Switching Frequency:2.2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

HBLED DRIVER, W/ 3A, 40V SW, TSSOP14; Device Topology:Boost (Step Up); Input Voltage Min:2.9V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:3A; Switching Frequency:2.2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61500PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61500PWP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61500PWP
IC LED DRV RGLTR PWM 3A 14HTSSOP

IC LED DRV RGLTR PWM 3A 14HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61500PWP 1272807-TPS61500PWP 137-TPS61500PWP 296-34628-5-ND 29AH8163 TPS61500PWP
Product Name TPS61500 High Brightness LED Driver with Integrated 3-A, 40-V Power Switch PMIC - PMIC - LED Drivers - TPS61500PWP Boost 3A 40V 2.2MHz LED Driver IC LED Drivers Hbled Driver, W/ 3A, 40V Sw, Tssop14; Device Topology Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.9 to 18 volts 2.9 to 18 volts 2.9 to 18 volts 2.9 to 18 volts
Output Voltage 2.9 to 38 volts 2.9 to 38 volts 38 volts 2.9 to 38 volts 38 volts
Efficiency 93 %
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMF/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SDX-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
3 suppliers
PMIC - PMIC - LED Drivers - LM3431QMHX - 1198852-LM3431QMHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers