The TLC5926 is a 16-channel constant-current LED sink driver designed for LED lighting and display applications, featuring open-load and shorted-load detection, a 256-step programmable global current gain, and operation from a 3.3-V or 5-V supply. It supports output currents from 5 mA to 120 mA adjusted via an external resistor, with channel-to-channel and IC-to-IC current accuracy better than ±6% at 10 mA to 50 mA. The device operates at up to 30 MHz clock frequency and includes thermal shutdown protection. The TLC5926IDWR variant is packaged in a 24-pin SOIC with a body size of 15.40 mm × 7.50 mm and is rated for operation from -40 °C to 125 °C.
16-Bit Constant-Current LED Sink Driver 24-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269125-TLC5926IDWR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 120mA
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5926
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): STP16CL596MTR; STP16CL596M; STP16CPP05MTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Automotive
Family Part Number: TLC5926
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
16-Ch Constant Current LED Sink Driver, 17V Out, 30MHz, SOIC Product overview: TLC5926IDWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 30MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 30MHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5926IDWR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC
LED Driver, 16-Segment, PDSO24
LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr
IC LED DRVR LINEAR 120MA 24SOIC
LED DRIVER, ANALOGUE, 30MHZ, WSOIC-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LIN 120MA 24SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5926IDWR | 1269125-TLC5926IDWR | 137-TLC5926IDWR | 296-24467-1-ND | TLC5926IDWR | TLC5926IDWR | TLC5926IDWR | 28AH5386 | TLC5926IDWR |
| Product Name | TLC5926 16-Bit Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC5926IDWR | 17V 30MHz SOIC LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Analogue, 30Mhz, Wsoic-24; Device Topology Texas Instruments | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||||
| Package Type | HTSSOP,SOIC,SSOP | ||||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |