LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 055687-TPS61151DRCR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
2x 27V 700mA Boost Converter IC, 1.2MHz, VSON Product overview: TPS61151DRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 700mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 27V, 700mA, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61151DRCR can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 10VSON
IC LED DRV RGLTR PWM 35MA 10VSON
LED Lighting Drivers Dual 700mA Switch 1.2MHz Boost Cnvrtr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-21162-2-ND | 055687-TPS61151DRCR | 137-TPS61151DRCR | TPS61151DRCR | TPS61151DRCR | TPS61151DRCR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - TPS61151DRCR | Boost 27V 700mA 1.2MHz LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | |||
| Output Voltage | 27 volts | 27 volts | 27 volts | |||
| Output Current | 35 milliamps | 35 milliamps | 35 milliamps |